Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRT188C80J226ME13D

Description
Murata GRT188C80J226ME13D
Request a Quote Datasheet
Description
Murata GRT188C80J226ME13D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2478191P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478191P
MLCCs - Multilayer Ceramic Capacitors 2478191P
Murata GRT188C80J226ME13D

Murata GRT188C80J226ME13D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478190 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478190
MLCCs - Multilayer Ceramic Capacitors 2478190
Murata GRT188C80J226ME13D

Murata GRT188C80J226ME13D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478191 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478191
MLCCs - Multilayer Ceramic Capacitors 2478191
Murata GRT188C80J226ME13D

Murata GRT188C80J226ME13D

Supplier's Site
Tools - Crimpers, Applicators, Presses - Accessories -  - Win Source Electronics
Laguna Hills, CA, United States
Tools - Crimpers, Applicators, Presses - Accessories
Tools - Crimpers, Applicators, Presses - Accessories
Manufacturer: AMIS Category: Tools - Crimpers, Applicators, Presses - Accessories Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 15000V (15kV) Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Tools - Crimpers, Applicators, Presses - Accessories
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 15000V (15kV)
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder

Buy Now Datasheet
Ceramic Capacitors - 490-GRT188C80J226ME13DCT-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT188C80J226ME13DDKR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT188C80J226ME13DTR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 6.3V Capacitor
60-GRT188C80J226ME13D
22UF 6.3V Capacitor 60-GRT188C80J226ME13D
CAP CER 22UF 6.3V X6S 0603 Product overview: GRT188C80J226ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188C80J226ME13 D can be used for catalog matching and distributor lookup.

CAP CER 22UF 6.3V X6S 0603 Product overview: GRT188C80J226ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188C80J226ME13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRT188C80J226ME13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT188C80J226ME13D
Ceramic Capacitors GRT188C80J226ME13D
CAP CER 22UF 6.3V X6S 0603

CAP CER 22UF 6.3V X6S 0603

Supplier's Site
Cap, Aec-Q200, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1688 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata
03AJ1688
Cap, Aec-Q200, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata 03AJ1688
CAP, AEC-Q200, 22UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 22UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata - 92AH5249 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata
92AH5249
Cap, Aec-Q200, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata 92AH5249
CAP, AEC-Q200, 22UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 22UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRT188C80J226ME13D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRT188C80J226ME13D
6.3V 22uF X6S ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 22uF X6S ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2478191P 490-GRT188C80J226ME13DCT-ND 490-GRT188C80J226ME13DDKR-ND 60-GRT188C80J226ME13D GRT188C80J226ME13D 03AJ1688 GRT188C80J226ME13D
Product Name MLCCs - Multilayer Ceramic Capacitors Tools - Crimpers, Applicators, Presses - Accessories Ceramic Capacitors Ceramic Capacitors 22UF 6.3V Capacitor Ceramic Capacitors Cap, Aec-Q200, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X6S Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 0.2200 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Film Capacitors - 1725522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX104M-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details