Murata Electronics Ceramic Capacitors GRT188C80G106ME13D

Description
10µF ±20% 4V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±20% 4V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12276-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12276-1-ND
Ceramic Capacitors 490-12276-1-ND
10µF ±20% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12276-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12276-2-ND
Ceramic Capacitors 490-12276-2-ND
10µF ±20% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12276-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12276-6-ND
Ceramic Capacitors 490-12276-6-ND
10µF ±20% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-12276-1-ND 490-12276-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701086 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details