Murata Electronics Ceramic Capacitors GRT1885C2A102JA02D

Description
CAP CER 1000PF 100V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 1000PF 100V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT1885C2A102JA02DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 100V C0G/NP0 0603

CAP CER 1000PF 100V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1885C2A102JA02DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 100V C0G/NP0 0603

CAP CER 1000PF 100V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1885C2A102JA02DTR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRT1885C2A102JA02DCT-ND 490-GRT1885C2A102JA02DDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers