Murata Electronics Ceramic Capacitors GRT1885C1H472JA02D

Description
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT1885C1H472JA02DTR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1885C1H472JA02DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 50V C0G/NP0 0603

CAP CER 4700PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1885C1H472JA02DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 50V C0G/NP0 0603

CAP CER 4700PF 50V C0G/NP0 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRT1885C1H472JA02D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT1885C1H472JA02D
Capacitors - Ceramic Capacitors GRT1885C1H472JA02D
CAP CER 4700PF 50V C0G/NP0 0603

CAP CER 4700PF 50V C0G/NP0 0603

Supplier's Site
Ceramic Capacitors - GRT1885C1H472JA02D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT1885C1H472JA02D
Ceramic Capacitors GRT1885C1H472JA02D
CAP CER 4700PF 50V C0G/NP0 0603

CAP CER 4700PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT1885C1H472JA02DTR-ND 490-GRT1885C1H472JA02DDKR-ND GRT1885C1H472JA02D GRT1885C1H472JA02D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details