Murata Power Solutions Ceramic Capacitors GRT1885C1H332JA02D

Description
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT1885C1H332JA02DTR-ND - DigiKey
Thief River Falls, MN, United States
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1885C1H332JA02DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3300PF 50V C0G/NP0 0603

CAP CER 3300PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1885C1H332JA02DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3300PF 50V C0G/NP0 0603

CAP CER 3300PF 50V C0G/NP0 0603

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, C0G, 3300Pf/50V/0603; Ceramic Capacitor Case Murata - 01AC8968 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 3300Pf/50V/0603; Ceramic Capacitor Case Murata
01AC8968
Cap, Mlcc, Aec-Q200, C0G, 3300Pf/50V/0603; Ceramic Capacitor Case Murata 01AC8968
CAP, MLCC, AEC-Q200, C0G, 3300PF/50V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:3300pF; Voltage Rating:50V; Capacitance Tolerance: 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRT Series; Packaging:Cut RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 3300PF/50V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:3300pF; Voltage Rating:50V; Capacitance Tolerance: 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRT Series; Packaging:Cut RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT1885C1H332JA02DTR-ND 490-GRT1885C1H332JA02DDKR-ND 01AC8968
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, C0G, 3300Pf/50V/0603; Ceramic Capacitor Case Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details