Murata Power Solutions Ceramic Capacitors GRT1885C1H152JA02D

Description
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT1885C1H152JA02DTR-ND - DigiKey
Thief River Falls, MN, United States
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1885C1H152JA02DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1500PF 50V C0G/NP0 0603

CAP CER 1500PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1885C1H152JA02DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1500PF 50V C0G/NP0 0603

CAP CER 1500PF 50V C0G/NP0 0603

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, C0G, 1500Pf/50V/0603; Ceramic Capacitor Case Murata - 01AC8962 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 1500Pf/50V/0603; Ceramic Capacitor Case Murata
01AC8962
Cap, Mlcc, Aec-Q200, C0G, 1500Pf/50V/0603; Ceramic Capacitor Case Murata 01AC8962
CAP, MLCC, AEC-Q200, C0G, 1500PF/50V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:1500pF; Voltage Rating:50V; Capacitance Tolerance: 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRT Series; Packaging:Cut RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 1500PF/50V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:1500pF; Voltage Rating:50V; Capacitance Tolerance: 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRT Series; Packaging:Cut RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRT1885C1H152JA02D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT1885C1H152JA02D
Ceramic Capacitors GRT1885C1H152JA02D
CAP CER 1500PF 50V C0G/NP0 0603

CAP CER 1500PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT1885C1H152JA02DTR-ND 490-GRT1885C1H152JA02DDKR-ND 01AC8962 GRT1885C1H152JA02D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, C0G, 1500Pf/50V/0603; Ceramic Capacitor Case Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details