Murata Electronics Ceramic Capacitors GRT1885C1E103JA02D

Description
10000pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT1885C1E103JA02DTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1885C1E103JA02DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 25V C0G/NP0 0603

CAP CER 10000PF 25V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1885C1E103JA02DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 25V C0G/NP0 0603

CAP CER 10000PF 25V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - GRT1885C1E103JA02D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT1885C1E103JA02D
Ceramic Capacitors GRT1885C1E103JA02D
CAP CER 10000PF 25V C0G/NP0 0603

CAP CER 10000PF 25V C0G/NP0 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRT1885C1E103JA02D
CAP CER 10000PF 25V C0G/NP0 0603

CAP CER 10000PF 25V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT1885C1E103JA02DTR-ND 490-GRT1885C1E103JA02DDKR-ND GRT1885C1E103JA02D GRT1885C1E103JA02D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - CK06BX104M - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details