Murata Electronics Ceramic Capacitors GRT155R71H823KE01D

Description
0.082µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.082µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT155R71H823KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.082µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.082µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R71H823KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.082UF 50V X7R 0402

CAP CER 0.082UF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R71H823KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.082UF 50V X7R 0402

CAP CER 0.082UF 50V X7R 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRT155R71H823KE01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT155R71H823KE01D
Capacitors - Ceramic Capacitors GRT155R71H823KE01D
CAP CER 0.082UF 50V X7R 0402

CAP CER 0.082UF 50V X7R 0402

Supplier's Site
Ceramic Capacitors - GRT155R71H823KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT155R71H823KE01D
Ceramic Capacitors GRT155R71H823KE01D
CAP CER 0.082UF 50V X7R 0402

CAP CER 0.082UF 50V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT155R71H823KE01DTR-ND 490-GRT155R71H823KE01DDKR-ND GRT155R71H823KE01D GRT155R71H823KE01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details