Murata Power Solutions Ceramic Capacitors GRT155R71H681KE01D

Description
680pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
680pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT155R71H681KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
680pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

680pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R71H681KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 680PF 50V X7R 0402

CAP CER 680PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R71H681KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 680PF 50V X7R 0402

CAP CER 680PF 50V X7R 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRT155R71H681KE01D
CAP CER 680PF 50V X7R 0402

CAP CER 680PF 50V X7R 0402

Supplier's Site
Cap, Mlcc, Aec-Q200, X7R, 680Pf/50V, 0402; Ceramic Capacitor Case Murata - 01AC8907 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7R, 680Pf/50V, 0402; Ceramic Capacitor Case Murata
01AC8907
Cap, Mlcc, Aec-Q200, X7R, 680Pf/50V, 0402; Ceramic Capacitor Case Murata 01AC8907
CAP, MLCC, AEC-Q200, X7R, 680PF/50V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:680pF; Voltage Rating:50V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X7R, 680PF/50V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:680pF; Voltage Rating:50V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRT155R71H681KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT155R71H681KE01D
Ceramic Capacitors GRT155R71H681KE01D
CAP CER 680PF 50V X7R 0402

CAP CER 680PF 50V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT155R71H681KE01DTR-ND 490-GRT155R71H681KE01DDKR-ND GRT155R71H681KE01D 01AC8907 GRT155R71H681KE01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Mlcc, Aec-Q200, X7R, 680Pf/50V, 0402; Ceramic Capacitor Case Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers