The Murata GRT155R71H331KE01 is a ceramic capacitor with a capacitance of 330 pF and a voltage rating of 50V. It features an X7R dielectric, which provides stable capacitance over a wide temperature range of -55°C to 125°C. The capacitor is designed for applications in car multimedia, interior, and comfort systems, as well as general electronic equipment. It is compliant with AEC-Q200 standards, ensuring reliability in automotive applications. The component has a capacitance tolerance of ±10% and is available in a 0402 case size (1.0mm x 0.5mm). The product is packaged in reels, with options for 10,000 or 50,000 pieces per reel, making it suitable for automated assembly processes. It is important to note that this capacitor should not be used in safety-critical applications such as ABS or airbags.
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 330PF 50V X7R 0402
CAP CER 330PF 50V X7R 0402
CAP, MLCC, AEC-Q200, X7R, 330PF/50V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:330pF; Voltage Rating:50V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRT155R71H331KE01DTR-ND | 490-GRT155R71H331KE01DDKR-ND | 01AC8903 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, Aec-Q200, X7R, 330Pf/50V, 0402; Ceramic Capacitor Case Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |