2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 2200PF 50V X7R 0402
CAP CER 2200PF 50V X7R 0402
CAP CER 2200PF 50V X7R 0402 Product overview: GRT155R71H222KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155R71H222KE01
CAP, MLCC, AEC-Q200, X7R, 2200PF/50V/0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:2200pF; Voltage Rating:50V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes
CAP CER 2200PF 50V X7R 0402
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRT155R71H222KE01DTR-ND | 490-GRT155R71H222KE01DDKR-ND | 60-GRT155R71H222KE01D | 01AC8901 | GRT155R71H222KE01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 2200PF 50V Capacitor | Cap, Mlcc, Aec-Q200, X7R, 2200Pf/50V/0402; Ceramic Capacitor Case Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |