Murata Power Solutions Ceramic Capacitors GRT155R71H221KE01D

Description
220pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
220pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT155R71H221KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
220pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

220pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R71H221KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
220pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

220pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R71H221KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
220pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

220pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1359352-GRT155R71H221KE01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359352-GRT155R71H221KE01D
Capacitors - Ceramic Capacitors 1359352-GRT155R71H221KE01D
Win Source Part Number: 1359352-GRT155R71H22 1KE01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRT Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GRT155R71H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 220 pF Tolerance: ±10% Voltage - Rated: 50V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1359352-GRT155R71H221KE01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRT
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GRT155R71H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 220 pF
Tolerance: ±10%
Voltage - Rated: 50V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Singapore, Singapore
220PF 50V Capacitor
60-GRT155R71H221KE01D
220PF 50V Capacitor 60-GRT155R71H221KE01D
CAP CER 220PF 50V X7R 0402 Product overview: GRT155R71H221KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155R71H221KE01 D can be used for catalog matching and distributor lookup.

CAP CER 220PF 50V X7R 0402 Product overview: GRT155R71H221KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155R71H221KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRT155R71H221KE01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRT155R71H221KE01D
50V 220pF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 220pF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRT155R71H221KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT155R71H221KE01D
Ceramic Capacitors GRT155R71H221KE01D
CAP CER 220PF 50V X7R 0402

CAP CER 220PF 50V X7R 0402

Supplier's Site
Cap, Mlcc, Aec-Q200, X7R, 220Pf/50V, 0402; Ceramic Capacitor Case Murata - 01AC8900 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7R, 220Pf/50V, 0402; Ceramic Capacitor Case Murata
01AC8900
Cap, Mlcc, Aec-Q200, X7R, 220Pf/50V, 0402; Ceramic Capacitor Case Murata 01AC8900
CAP, MLCC, AEC-Q200, X7R, 220PF/50V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:220pF; Voltage Rating:50V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X7R, 220PF/50V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:220pF; Voltage Rating:50V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT155R71H221KE01DTR-ND 490-GRT155R71H221KE01DDKR-ND 1359352-GRT155R71H221KE01D 60-GRT155R71H221KE01D GRT155R71H221KE01D GRT155R71H221KE01D 01AC8900
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 220PF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, Mlcc, Aec-Q200, X7R, 220Pf/50V, 0402; Ceramic Capacitor Case Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P40G103J5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details