Murata Power Solutions Ceramic Capacitors GRT155R71H153KE01D

Description
CAP CER 0.015UF 50V X7R 0402
Request a Quote Datasheet
Description
CAP CER 0.015UF 50V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT155R71H153KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.015UF 50V X7R 0402

CAP CER 0.015UF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R71H153KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.015UF 50V X7R 0402

CAP CER 0.015UF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R71H153KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.015µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.015µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, X7R/0.015Uf/50V/0402; Ceramic Capacitor Case Murata - 01AC8899 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7R/0.015Uf/50V/0402; Ceramic Capacitor Case Murata
01AC8899
Cap, Mlcc, Aec-Q200, X7R/0.015Uf/50V/0402; Ceramic Capacitor Case Murata 01AC8899
CAP, MLCC, AEC-Q200, X7R/0.015UF/50V/0402 ; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:0.015 F; Voltage Rating:50V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X7R/0.015UF/50V/0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:0.015 F; Voltage Rating:50V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT155R71H153KE01DDKR-ND 490-GRT155R71H153KE01DCT-ND 01AC8899
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, X7R/0.015Uf/50V/0402; Ceramic Capacitor Case Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 15000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701238 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - M39014/021418 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details