Murata Electronics Ceramic Capacitors GRT155R71H152KE01D

Description
1500pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT155R71H152KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
1500pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1500pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R71H152KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1500PF 50V X7R 0402

CAP CER 1500PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R71H152KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1500PF 50V X7R 0402

CAP CER 1500PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - GRT155R71H152KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT155R71H152KE01D
Ceramic Capacitors GRT155R71H152KE01D
CAP CER 1500PF 50V X7R 0402

CAP CER 1500PF 50V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT155R71H152KE01DTR-ND 490-GRT155R71H152KE01DDKR-ND GRT155R71H152KE01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - CK05BX122K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details