CAP CER 0.1UF 50V X7R 0402
CAP CER 0.1UF 50V X7R 0402
CAP CER 0.1UF 50V X7R 0402
CAP CER 0.1UF 50V X7R 0402
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRT155R71H104KE01JTR-ND | 490-GRT155R71H104KE01JDKR-ND | GRT155R71H104KE01J |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF |