Murata Power Solutions 0.1UF 50V Capacitor GRT155R71H104KE01D

Description
CAP CER 0.1UF 50V X7R 0402 Product overview: GRT155R71H104KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155R71H104KE01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 50V X7R 0402 Product overview: GRT155R71H104KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155R71H104KE01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 50V Capacitor
60-GRT155R71H104KE01D
0.1UF 50V Capacitor 60-GRT155R71H104KE01D
CAP CER 0.1UF 50V X7R 0402 Product overview: GRT155R71H104KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155R71H104KE01 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X7R 0402 Product overview: GRT155R71H104KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155R71H104KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478188 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478188
MLCCs - Multilayer Ceramic Capacitors 2478188
Murata GRT155R71H104KE01D

Murata GRT155R71H104KE01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478189 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478189
MLCCs - Multilayer Ceramic Capacitors 2478189
Murata GRT155R71H104KE01D

Murata GRT155R71H104KE01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478189P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478189P
MLCCs - Multilayer Ceramic Capacitors 2478189P
Murata GRT155R71H104KE01D

Murata GRT155R71H104KE01D

Supplier's Site
Ceramic Capacitors - 490-GRT155R71H104KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R71H104KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R71H104KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH5246 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH5246
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH5246
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRT155R71H104KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT155R71H104KE01D
Ceramic Capacitors GRT155R71H104KE01D
CAP CER 0.1UF 50V X7R 0402

CAP CER 0.1UF 50V X7R 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRT155R71H104KE01D 2478188 490-GRT155R71H104KE01DTR-ND 490-GRT155R71H104KE01DDKR-ND 92AH5246 GRT155R71H104KE01D
Product Name 0.1UF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.0100 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104MKP275KG5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
5 suppliers