Manufacturer: AMIS
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 15000V (15kV)
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors |