Murata Power Solutions Ceramic Capacitors GRT155R71H102KE01D

Description
CAP CER 1000PF 50V X7R 0402
Request a Quote Datasheet
Description
CAP CER 1000PF 50V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT155R71H102KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 50V X7R 0402

CAP CER 1000PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R71H102KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 50V X7R 0402

CAP CER 1000PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R71H102KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, X7R, 1000Pf/50V/0402; Ceramic Capacitor Case Murata - 01AC8896 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7R, 1000Pf/50V/0402; Ceramic Capacitor Case Murata
01AC8896
Cap, Mlcc, Aec-Q200, X7R, 1000Pf/50V/0402; Ceramic Capacitor Case Murata 01AC8896
CAP, MLCC, AEC-Q200, X7R, 1000PF/50V/0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:1000pF; Voltage Rating:50V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X7R, 1000PF/50V/0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:1000pF; Voltage Rating:50V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRT155R71H102KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT155R71H102KE01D
Ceramic Capacitors GRT155R71H102KE01D
CAP CER 1000PF 50V X7R 0402

CAP CER 1000PF 50V X7R 0402

Supplier's Site
Capacitors - Ceramic Capacitors GRT155R71H102KE01D
CAP CER 1000PF 50V X7R 0402

CAP CER 1000PF 50V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT155R71H102KE01DCT-ND 490-GRT155R71H102KE01DDKR-ND 01AC8896 GRT155R71H102KE01D GRT155R71H102KE01D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, X7R, 1000Pf/50V/0402; Ceramic Capacitor Case Murata Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1345708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers