Murata Power Solutions Ceramic Capacitors GRT155R71E333KE01D

Description
0.033µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT155R71E333KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.033µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.033µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R71E333KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.033UF 25V X7R 0402

CAP CER 0.033UF 25V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R71E333KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.033UF 25V X7R 0402

CAP CER 0.033UF 25V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - GRT155R71E333KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT155R71E333KE01D
Ceramic Capacitors GRT155R71E333KE01D
CAP CER 0.033UF 25V X7R 0402

CAP CER 0.033UF 25V X7R 0402

Supplier's Site
Cap, Mlcc, Aec-Q200, X7R/0.033Uf/25V/0402; Ceramic Capacitor Case Murata - 01AC8894 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7R/0.033Uf/25V/0402; Ceramic Capacitor Case Murata
01AC8894
Cap, Mlcc, Aec-Q200, X7R/0.033Uf/25V/0402; Ceramic Capacitor Case Murata 01AC8894
CAP, MLCC, AEC-Q200, X7R/0.033UF/25V/0402 ; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:0.033 F; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X7R/0.033UF/25V/0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:0.033 F; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT155R71E333KE01DTR-ND 490-GRT155R71E333KE01DDKR-ND GRT155R71E333KE01D 01AC8894
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, X7R/0.033Uf/25V/0402; Ceramic Capacitor Case Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 33000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - C1206C471J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701197 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details