Murata Electronics Ceramic Capacitors GRT155R6YA224KE01D

Description
0.22µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12271-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12271-2-ND
Ceramic Capacitors 490-12271-2-ND
0.22µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12271-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12271-6-ND
Ceramic Capacitors 490-12271-6-ND
0.22µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12271-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12271-1-ND
Ceramic Capacitors 490-12271-1-ND
0.22µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.22Uf, 35V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4444 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.22Uf, 35V, Mlcc, 0402 Rohs Compliant Murata
64AJ4444
Cap, Aec-Q200, 0.22Uf, 35V, Mlcc, 0402 Rohs Compliant Murata 64AJ4444
CAP, AEC-Q200, 0.22UF, 35V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.22UF, 35V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRT155R6YA224KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT155R6YA224KE01D
Ceramic Capacitors GRT155R6YA224KE01D
CAP CER 0.22UF 35V X5R 0402

CAP CER 0.22UF 35V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-12271-2-ND 490-12271-6-ND 64AJ4444 GRT155R6YA224KE01D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.22Uf, 35V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CFR35C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers