Murata Electronics 0.47UF 25V Capacitor GRT155R61E474KE01D

Description
CAP CER 0.47UF 25V X5R 0402 Product overview: GRT155R61E474KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155R61E474KE01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.47UF 25V X5R 0402 Product overview: GRT155R61E474KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155R61E474KE01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.47UF 25V Capacitor
60-GRT155R61E474KE01D
0.47UF 25V Capacitor 60-GRT155R61E474KE01D
CAP CER 0.47UF 25V X5R 0402 Product overview: GRT155R61E474KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155R61E474KE01 D can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 25V X5R 0402 Product overview: GRT155R61E474KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155R61E474KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-12269-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12269-6-ND
Ceramic Capacitors 490-12269-6-ND
0.47µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12269-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12269-2-ND
Ceramic Capacitors 490-12269-2-ND
0.47µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12269-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12269-1-ND
Ceramic Capacitors 490-12269-1-ND
0.47µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRT155R61E474KE01D - 872987-GRT155R61E474KE01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRT155R61E474KE01D
872987-GRT155R61E474KE01D
Ceramic Capacitors - GRT155R61E474KE01D 872987-GRT155R61E474KE01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872987-GRT155R61E474 KE01D Series: GRT Operating Temperature Range: -55°C ~ 85°C Features: 0.47 µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRT155R61E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12269-2, 490-12269-1, 490-12269-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872987-GRT155R61E474KE01D
Series: GRT
Operating Temperature Range: -55°C ~ 85°C
Features: 0.47 µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRT155R61E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-12269-2, 490-12269-1, 490-12269-6

Buy Now Datasheet
Ceramic Capacitors - GRT155R61E474KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT155R61E474KE01D
Ceramic Capacitors GRT155R61E474KE01D
CAP CER 0.47UF 25V X5R 0402

CAP CER 0.47UF 25V X5R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRT155R61E474KE01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRT155R61E474KE01D
25V 470nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 470nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, Aec-Q200, 0.47Uf, 25V, Mlcc, 0402 Rohs Compliant Murata - 92AH5243 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.47Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
92AH5243
Cap, Aec-Q200, 0.47Uf, 25V, Mlcc, 0402 Rohs Compliant Murata 92AH5243
CAP, AEC-Q200, 0.47UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.47UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRT155R61E474KE01D 490-12269-6-ND 490-12269-2-ND 872987-GRT155R61E474KE01D GRT155R61E474KE01D GRT155R61E474KE01D 92AH5243
Product Name 0.47UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRT155R61E474KE01D Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, Aec-Q200, 0.47Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C11AH1R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details