Murata Electronics Ceramic Capacitors GRT155R61E224KE01D

Description
0.22µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12265-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12265-1-ND
Ceramic Capacitors 490-12265-1-ND
0.22µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12265-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12265-2-ND
Ceramic Capacitors 490-12265-2-ND
0.22µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12265-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12265-6-ND
Ceramic Capacitors 490-12265-6-ND
0.22µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1359144-GRT155R61E224KE01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359144-GRT155R61E224KE01D
Capacitors - Ceramic Capacitors 1359144-GRT155R61E224KE01D
Win Source Part Number: 1359144-GRT155R61E22 4KE01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRT Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GRT155R61E Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.22 µF Tolerance: ±10% Voltage - Rated: 25V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1359144-GRT155R61E224KE01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRT
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GRT155R61E
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 0.22 µF
Tolerance: ±10%
Voltage - Rated: 25V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Singapore, Singapore
0.22UF 25V Capacitor
60-GRT155R61E224KE01D
0.22UF 25V Capacitor 60-GRT155R61E224KE01D
CAP CER 0.22UF 25V X5R 0402 Product overview: GRT155R61E224KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155R61E224KE01 D can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 25V X5R 0402 Product overview: GRT155R61E224KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155R61E224KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 0.22UF 25V X5R 0402 - 535-GRT155R61E224KE01D - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.22UF 25V X5R 0402
535-GRT155R61E224KE01D
CAP CER 0.22UF 25V X5R 0402 535-GRT155R61E224KE01D
CAP CER 0.22UF 25V X5R 0402

CAP CER 0.22UF 25V X5R 0402

Supplier's Site
Cap, Aec-Q200, 0.22Uf, 25V, Mlcc, 0402 Rohs Compliant Murata - 92AH5241 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.22Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
92AH5241
Cap, Aec-Q200, 0.22Uf, 25V, Mlcc, 0402 Rohs Compliant Murata 92AH5241
CAP, AEC-Q200, 0.22UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.22UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRT155R61E224KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT155R61E224KE01D
Ceramic Capacitors GRT155R61E224KE01D
CAP CER 0.22UF 25V X5R 0402

CAP CER 0.22UF 25V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12265-1-ND 490-12265-6-ND 1359144-GRT155R61E224KE01D 60-GRT155R61E224KE01D 535-GRT155R61E224KE01D 92AH5241 GRT155R61E224KE01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 0.22UF 25V Capacitor CAP CER 0.22UF 25V X5R 0402 Cap, Aec-Q200, 0.22Uf, 25V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details