Murata Electronics Ceramic Capacitors - GRT155R61E105KE01D GRT155R61E105KE01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872986-GRT155R61E105 KE01D Series: GRT Operating Temperature Range: -55°C ~ 85°C Features: ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRT155R61E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12263-6, 490-12263-2, 490-12263-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872986-GRT155R61E105 KE01D Series: GRT Operating Temperature Range: -55°C ~ 85°C Features: ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRT155R61E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12263-6, 490-12263-2, 490-12263-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRT155R61E105KE01D - 872986-GRT155R61E105KE01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRT155R61E105KE01D
872986-GRT155R61E105KE01D
Ceramic Capacitors - GRT155R61E105KE01D 872986-GRT155R61E105KE01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872986-GRT155R61E105 KE01D Series: GRT Operating Temperature Range: -55°C ~ 85°C Features: ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRT155R61E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12263-6, 490-12263-2, 490-12263-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872986-GRT155R61E105KE01D
Series: GRT
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRT155R61E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-12263-6, 490-12263-2, 490-12263-1

Buy Now Datasheet
Singapore, Singapore
1UF 25V Capacitor
60-GRT155R61E105KE01D
1UF 25V Capacitor 60-GRT155R61E105KE01D
CAP CER 1UF 25V X5R 0402 Product overview: GRT155R61E105KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155R61E105KE01 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 25V X5R 0402 Product overview: GRT155R61E105KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155R61E105KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478187P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478187P
MLCCs - Multilayer Ceramic Capacitors 2478187P
Murata GRT155R61E105KE01D

Murata GRT155R61E105KE01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478187 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478187
MLCCs - Multilayer Ceramic Capacitors 2478187
Murata GRT155R61E105KE01D

Murata GRT155R61E105KE01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478186 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478186
MLCCs - Multilayer Ceramic Capacitors 2478186
Murata GRT155R61E105KE01D

Murata GRT155R61E105KE01D

Supplier's Site
Ceramic Capacitors - 490-12263-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12263-6-ND
Ceramic Capacitors 490-12263-6-ND
1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12263-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12263-1-ND
Ceramic Capacitors 490-12263-1-ND
1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12263-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12263-2-ND
Ceramic Capacitors 490-12263-2-ND
1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, X5R, 1Uf, 25V, 0402; Ceramic Capacitor Case Murata - 01AC8889 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X5R, 1Uf, 25V, 0402; Ceramic Capacitor Case Murata
01AC8889
Cap, Mlcc, Aec-Q200, X5R, 1Uf, 25V, 0402; Ceramic Capacitor Case Murata 01AC8889
CAP, MLCC, AEC-Q200, X5R, 1UF, 25V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:1 F; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X5R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X5R, 1UF, 25V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:1 F; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X5R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata - 92AH5240 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
92AH5240
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata 92AH5240
CAP, AEC-Q200, 1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRT155R61E105KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT155R61E105KE01D
Ceramic Capacitors GRT155R61E105KE01D
CAP CER 1UF 25V X5R 0402

CAP CER 1UF 25V X5R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRT155R61E105KE01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRT155R61E105KE01D
25V 1uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 1uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872986-GRT155R61E105KE01D 60-GRT155R61E105KE01D 2478187P 490-12263-6-ND 490-12263-1-ND 01AC8889 92AH5240 GRT155R61E105KE01D GRT155R61E105KE01D
Product Name Ceramic Capacitors - GRT155R61E105KE01D 1UF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, X5R, 1Uf, 25V, 0402; Ceramic Capacitor Case Murata Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers