Murata Electronics Ceramic Capacitors GRT155R61C105KE01D

Description
1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12255-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12255-6-ND
Ceramic Capacitors 490-12255-6-ND
1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12255-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12255-2-ND
Ceramic Capacitors 490-12255-2-ND
1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12255-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12255-1-ND
Ceramic Capacitors 490-12255-1-ND
1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRT155R61C105KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT155R61C105KE01D
Ceramic Capacitors GRT155R61C105KE01D
CAP CER 1UF 16V X5R 0402

CAP CER 1UF 16V X5R 0402

Supplier's Site Datasheet
Cap, 1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4445 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata
64AJ4445
Cap, 1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata 64AJ4445
CAP, 1UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata - 92AH5238 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata
92AH5238
Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata 92AH5238
CAP, AEC-Q200, 1UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRT155R61C105KE01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRT155R61C105KE01D
16V 1uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 1uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12255-6-ND 490-12255-2-ND GRT155R61C105KE01D 64AJ4445 GRT155R61C105KE01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C101J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - C11AH8R2C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details