CAP CER 4.7UF 10V X5R 0402 Product overview: GRT155R61A475ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155R61A475ME13
4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Cap Ceramic Monolithic 4.7uF 10VDC 20% SMD Paper T/R
CAP CER 4.7UF 10V X5R 0402
10V 4.7uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, AEC-Q200, 4.7UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRT155R61A475ME13D | 490-GRT155R61A475ME13DDKR-ND | 490-GRT155R61A475ME13DCT-ND | 535-GRT155R61A475ME13D | GRT155R61A475ME13D | GRT155R61A475ME13D | 92AH5237 |
| Product Name | 4.7UF 10V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap Ceramic Monolithic 4.7uF 10VDC 20% SMD Paper T/R | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, Aec-Q200, 4.7Uf, 10V, Mlcc, 0402 Rohs Compliant Murata |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |