Murata Electronics Ceramic Capacitors GRT155R60J475ME13D

Description
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12252-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12252-2-ND
Ceramic Capacitors 490-12252-2-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12252-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12252-1-ND
Ceramic Capacitors 490-12252-1-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12252-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12252-6-ND
Ceramic Capacitors 490-12252-6-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1061146-GRT155R60J475ME13D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1061146-GRT155R60J475ME13D
Capacitors - Ceramic Capacitors 1061146-GRT155R60J475ME13D
Win Source Part Number: 1061146-GRT155R60J47 5ME13D Category: Capacitors>Ceramic Capacitors Series: GRT Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Ratings: AEC-Q200 Thickness (Max): 0.024" (0.60mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): GRM155R60J475ME87D; JMK105BBJ475MV-F; CL05A475MQ5NRNC; ZRB15XR61A475ME01D; GRM155R60G475ME87D; LMK105BBJ475MVLF; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-12252-6,490-1225 2-2,490-12252-1 Base Product Number: GRT155R60J

Win Source Part Number: 1061146-GRT155R60J475ME13D
Category: Capacitors>Ceramic Capacitors
Series: GRT
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Ratings: AEC-Q200
Thickness (Max): 0.024" (0.60mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): GRM155R60J475ME87D; JMK105BBJ475MV-F; CL05A475MQ5NRNC; ZRB15XR61A475ME01D; GRM155R60G475ME87D; LMK105BBJ475MVLF;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-12252-6,490-12252-2,490-12252-1
Base Product Number: GRT155R60J

Buy Now Datasheet
Singapore, Singapore
4.7UF 6.3V Capacitor
60-GRT155R60J475ME13D
4.7UF 6.3V Capacitor 60-GRT155R60J475ME13D
CAP CER 4.7UF 6.3V X5R 0402 Product overview: GRT155R60J475ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155R60J475ME13 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 6.3V X5R 0402 Product overview: GRT155R60J475ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155R60J475ME13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRT155R60J475ME13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT155R60J475ME13D
Ceramic Capacitors GRT155R60J475ME13D
CAP CER 4.7UF 6.3V X5R 0402

CAP CER 4.7UF 6.3V X5R 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1683 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
03AJ1683
Cap, Aec-Q200, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 03AJ1683
CAP, AEC-Q200, 4.7UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4.7UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 92AH5236 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
92AH5236
Cap, Aec-Q200, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 92AH5236
CAP, AEC-Q200, 4.7UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4.7UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12252-2-ND 490-12252-6-ND 1061146-GRT155R60J475ME13D 60-GRT155R60J475ME13D GRT155R60J475ME13D 03AJ1683
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 4.7UF 6.3V Capacitor Ceramic Capacitors Cap, Aec-Q200, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1572-1187-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Film Capacitors - 1711174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details