Murata Electronics Ceramic Capacitors GRT155D70J475ME13D

Description
CAP CER 4.7UF 6.3V X7T 0402
Request a Quote Datasheet
Description
CAP CER 4.7UF 6.3V X7T 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT155D70J475ME13DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 6.3V X7T 0402

CAP CER 4.7UF 6.3V X7T 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155D70J475ME13DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 6.3V X7T 0402

CAP CER 4.7UF 6.3V X7T 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155D70J475ME13DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 6.3V X7T 0402

CAP CER 4.7UF 6.3V X7T 0402

Buy Now Datasheet
Industrial Automation and Controls - Pneumatics, Hydraulics - Valves and Control -  - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Pneumatics, Hydraulics - Valves and Control
Industrial Automation and Controls - Pneumatics, Hydraulics - Valves and Control
Manufacturer: AMIS Category: Industrial Automation and Controls - Pneumatics, Hydraulics - Valves and Control Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 15000V (15kV) Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Industrial Automation and Controls - Pneumatics, Hydraulics - Valves and Control
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 15000V (15kV)
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder

Buy Now Datasheet
Singapore, Singapore
4.7UF 6.3V Capacitor
60-GRT155D70J475ME13D
4.7UF 6.3V Capacitor 60-GRT155D70J475ME13D
CAP CER 4.7UF 6.3V X7T 0402 Product overview: GRT155D70J475ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155D70J475ME13 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 6.3V X7T 0402 Product overview: GRT155D70J475ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155D70J475ME13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRT155D70J475ME13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT155D70J475ME13D
Ceramic Capacitors GRT155D70J475ME13D
CAP CER 4.7UF 6.3V X7T 0402

CAP CER 4.7UF 6.3V X7T 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT155D70J475ME13DDKR-ND 490-GRT155D70J475ME13DTR-ND 60-GRT155D70J475ME13D GRT155D70J475ME13D
Product Name Ceramic Capacitors Ceramic Capacitors Industrial Automation and Controls - Pneumatics, Hydraulics - Valves and Control 4.7UF 6.3V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 0.2200 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - M15U103M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details