Murata Electronics 0.22UF 25V Capacitor GRT155C81E224KE01D

Description
CAP CER 0.22UF 25V X6S 0402 Product overview: GRT155C81E224KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C81E224KE01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 0.22UF 25V X6S 0402 Product overview: GRT155C81E224KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C81E224KE01 D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1359059-GRT155C81E224KE01D is a multilayer ceramic capacitor designed for automotive applications, specifically in car multimedia and comfort systems. It features a capacitance of 0.22 µF with a tolerance of ±10% and a rated voltage of 25V. The capacitor operates within a temperature range of -55°C to 105°C and is compliant with AEC-Q200 standards, making it suitable for automotive environments. This component is packaged in a 0402 (1005 metric) size, measuring 1.00mm in length and 0.50mm in width, with a maximum thickness of 0.55mm. It is available in tape and reel packaging, facilitating automated assembly processes. The temperature coefficient is classified as X6S, indicating stable performance across the specified temperature range. Engineers should note that this capacitor is not recommended for applications critical to passenger safety, such as ABS or airbags. Overall, this product is a reliable choice for general electronic applications within automotive systems.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1359059-GRT155C81E224KE01D is a multilayer ceramic capacitor designed for automotive applications, specifically in car multimedia and comfort systems. It features a capacitance of 0.22 µF with a tolerance of ±10% and a rated voltage of 25V. The capacitor operates within a temperature range of -55°C to 105°C and is compliant with AEC-Q200 standards, making it suitable for automotive environments. This component is packaged in a 0402 (1005 metric) size, measuring 1.00mm in length and 0.50mm in width, with a maximum thickness of 0.55mm. It is available in tape and reel packaging, facilitating automated assembly processes. The temperature coefficient is classified as X6S, indicating stable performance across the specified temperature range. Engineers should note that this capacitor is not recommended for applications critical to passenger safety, such as ABS or airbags. Overall, this product is a reliable choice for general electronic applications within automotive systems.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22UF 25V Capacitor
60-GRT155C81E224KE01D
0.22UF 25V Capacitor 60-GRT155C81E224KE01D
CAP CER 0.22UF 25V X6S 0402 Product overview: GRT155C81E224KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C81E224KE01 D can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 25V X6S 0402 Product overview: GRT155C81E224KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C81E224KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1359059-GRT155C81E224KE01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359059-GRT155C81E224KE01D
Capacitors - Ceramic Capacitors 1359059-GRT155C81E224KE01D
Win Source Part Number: 1359059-GRT155C81E22 4KE01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRT Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GRT155C81E Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.22 µF Tolerance: ±10% Voltage - Rated: 25V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X6S Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1359059-GRT155C81E224KE01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRT
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GRT155C81E
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 0.22 µF
Tolerance: ±10%
Voltage - Rated: 25V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X6S
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Ceramic Capacitors - 490-12245-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12245-2-ND
Ceramic Capacitors 490-12245-2-ND
0.22µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)

0.22µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12245-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12245-1-ND
Ceramic Capacitors 490-12245-1-ND
0.22µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)

0.22µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12245-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12245-6-ND
Ceramic Capacitors 490-12245-6-ND
0.22µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)

0.22µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRT155C81E224KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT155C81E224KE01D
Ceramic Capacitors GRT155C81E224KE01D
CAP CER 0.22UF 25V X6S 0402

CAP CER 0.22UF 25V X6S 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 0.22Uf, 25V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1681 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.22Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
03AJ1681
Cap, Aec-Q200, 0.22Uf, 25V, Mlcc, 0402 Rohs Compliant Murata 03AJ1681
CAP, AEC-Q200, 0.22UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.22UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 0.22Uf, 25V, Mlcc, 0402 Rohs Compliant Murata - 92AH5234 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.22Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
92AH5234
Cap, Aec-Q200, 0.22Uf, 25V, Mlcc, 0402 Rohs Compliant Murata 92AH5234
CAP, AEC-Q200, 0.22UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.22UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRT155C81E224KE01D 1359059-GRT155C81E224KE01D 490-12245-2-ND 490-12245-6-ND GRT155C81E224KE01D 03AJ1681
Product Name 0.22UF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.22Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details