1µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)
1µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)
1µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)
CAP CER 1UF 25V X6S 0402 Product overview: GRT155C81E105KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C81E105KE13
CAP CER 1UF 25V X6S 0402
CAP, MLCC, AEC-Q200, X6S, 1UF, 25V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:1 F; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X6S; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes
CAP, AEC-Q200, 1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-18215-2-ND | 490-18215-6-ND | 60-GRT155C81E105KE13D | GRT155C81E105KE13D | 01AC8884 | 92AH5233 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 1UF 25V Capacitor | Ceramic Capacitors | Cap, Mlcc, Aec-Q200, X6S, 1Uf, 25V, 0402; Ceramic Capacitor Case Murata | Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive | Automotive | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1.00E6 microF |