Murata Electronics Ceramic Capacitors GRT155C81C225ME13D

Description
2.2µF ±20% 16V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 16V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12242-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12242-6-ND
Ceramic Capacitors 490-12242-6-ND
2.2µF ±20% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±20% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12242-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12242-1-ND
Ceramic Capacitors 490-12242-1-ND
2.2µF ±20% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±20% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12242-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12242-2-ND
Ceramic Capacitors 490-12242-2-ND
2.2µF ±20% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±20% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-12242-6-ND 490-12242-1-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 156XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details