Murata Electronics Ceramic Capacitors GRT155C81A225KE13D

Description
2.2µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12239-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12239-2-ND
Ceramic Capacitors 490-12239-2-ND
2.2µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12239-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12239-6-ND
Ceramic Capacitors 490-12239-6-ND
2.2µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12239-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12239-1-ND
Ceramic Capacitors 490-12239-1-ND
2.2µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 10V Capacitor
60-GRT155C81A225KE13D
2.2UF 10V Capacitor 60-GRT155C81A225KE13D
CAP CER 2.2UF 10V X6S 0402 Product overview: GRT155C81A225KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C81A225KE13 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 10V X6S 0402 Product overview: GRT155C81A225KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C81A225KE13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRT155C81A225KE13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT155C81A225KE13D
Ceramic Capacitors GRT155C81A225KE13D
CAP CER 2.2UF 10V X6S 0402

CAP CER 2.2UF 10V X6S 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-12239-2-ND 490-12239-6-ND 60-GRT155C81A225KE13D GRT155C81A225KE13D
Product Name Ceramic Capacitors Ceramic Capacitors 2.2UF 10V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details
Film Capacitors - 1908797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers