Murata Power Solutions 4.7UF 6.3V Capacitor GRT155C80J475ME13D

Description
CAP CER 4.7UF 6.3V X6S 0402 Product overview: GRT155C80J475ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C80J475ME13 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 6.3V X6S 0402 Product overview: GRT155C80J475ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C80J475ME13 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 6.3V Capacitor
60-GRT155C80J475ME13D
4.7UF 6.3V Capacitor 60-GRT155C80J475ME13D
CAP CER 4.7UF 6.3V X6S 0402 Product overview: GRT155C80J475ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C80J475ME13 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 6.3V X6S 0402 Product overview: GRT155C80J475ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C80J475ME13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRT155C80J475ME13DTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±20% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155C80J475ME13DDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±20% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155C80J475ME13DCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±20% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1359019-GRT155C80J475ME13D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359019-GRT155C80J475ME13D
Capacitors - Ceramic Capacitors 1359019-GRT155C80J475ME13D
Win Source Part Number: 1359019-GRT155C80J47 5ME13D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRT Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GRT155C80J Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 6.3V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X6S Thickness (Max): 0.026" (0.65mm)

Win Source Part Number: 1359019-GRT155C80J475ME13D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRT
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GRT155C80J
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X6S
Thickness (Max): 0.026" (0.65mm)

Buy Now Datasheet
Cap, Aec-Q200, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1678 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
03AJ1678
Cap, Aec-Q200, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 03AJ1678
CAP, AEC-Q200, 4.7UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4.7UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 92AH5229 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
92AH5229
Cap, Aec-Q200, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 92AH5229
CAP, AEC-Q200, 4.7UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4.7UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRT155C80J475ME13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT155C80J475ME13D
Ceramic Capacitors GRT155C80J475ME13D
CAP CER 4.7UF 6.3V X6S 0402

CAP CER 4.7UF 6.3V X6S 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRT155C80J475ME13D 490-GRT155C80J475ME13DTR-ND 490-GRT155C80J475ME13DDKR-ND 1359019-GRT155C80J475ME13D 03AJ1678 GRT155C80J475ME13D
Product Name 4.7UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - CK05BX150K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers