0.47µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
CAP CER 0.47UF 6.3V X6S 0402
CAP CER 0.47UF 6.3V X6S 0402
CAP CER 0.47UF 6.3V X6S 0402
CAP CER 0.47UF 6.3V X6S 0402
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRT155C80J474KE01DTR-ND | 490-GRT155C80J474KE01DDKR-ND | GRT155C80J474KE01D | GRT155C80J474KE01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive; Automotive | Automotive |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |