Murata Electronics Ceramic Capacitors GRT155C80J225KE01D

Description
2.2µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12235-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12235-1-ND
Ceramic Capacitors 490-12235-1-ND
2.2µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12235-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12235-2-ND
Ceramic Capacitors 490-12235-2-ND
2.2µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12235-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12235-6-ND
Ceramic Capacitors 490-12235-6-ND
2.2µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 6.3V Capacitor
60-GRT155C80J225KE01D
2.2UF 6.3V Capacitor 60-GRT155C80J225KE01D
CAP CER 2.2UF 6.3V X6S 0402 Product overview: GRT155C80J225KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C80J225KE01 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 6.3V X6S 0402 Product overview: GRT155C80J225KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C80J225KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, X6S, 2.2Uf/6.3V/0402; Ceramic Capacitor Case Murata - 01AC8881 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X6S, 2.2Uf/6.3V/0402; Ceramic Capacitor Case Murata
01AC8881
Cap, Mlcc, Aec-Q200, X6S, 2.2Uf/6.3V/0402; Ceramic Capacitor Case Murata 01AC8881
CAP, MLCC, AEC-Q200, X6S, 2.2UF/6.3V/0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:2.2 F; Voltage Rating:6.3V; Capacitance Tolerance: 10%; Dielectric Characteristic:X6S; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X6S, 2.2UF/6.3V/0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:2.2 F; Voltage Rating:6.3V; Capacitance Tolerance: 10%; Dielectric Characteristic:X6S; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT - GRT155C80J225KE01D - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRT155C80J225KE01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRT155C80J225KE01D
6.3V 2.2uF X6S ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 2.2uF X6S ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12235-1-ND 490-12235-6-ND 60-GRT155C80J225KE01D 01AC8881 GRT155C80J225KE01D
Product Name Ceramic Capacitors Ceramic Capacitors 2.2UF 6.3V Capacitor Cap, Mlcc, Aec-Q200, X6S, 2.2Uf/6.3V/0402; Ceramic Capacitor Case Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.20E6 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Film Paper Film Capacitors - 254LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers