Murata Electronics Ceramic Capacitors GRT155C80J105ME01D

Description
1µF ±20% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF ±20% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12234-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12234-6-ND
Ceramic Capacitors 490-12234-6-ND
1µF ±20% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±20% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12234-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12234-1-ND
Ceramic Capacitors 490-12234-1-ND
1µF ±20% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±20% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12234-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12234-2-ND
Ceramic Capacitors 490-12234-2-ND
1µF ±20% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±20% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-12234-6-ND 490-12234-1-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101223U040BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details