Murata Electronics Ceramic Capacitors GRT155C80J105KE01D

Description
1µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12233-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12233-1-ND
Ceramic Capacitors 490-12233-1-ND
1µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12233-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12233-6-ND
Ceramic Capacitors 490-12233-6-ND
1µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12233-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12233-2-ND
Ceramic Capacitors 490-12233-2-ND
1µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 6.3V Capacitor
60-GRT155C80J105KE01D
1UF 6.3V Capacitor 60-GRT155C80J105KE01D
CAP CER 1UF 6.3V X6S 0402 Product overview: GRT155C80J105KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C80J105KE01 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 6.3V X6S 0402 Product overview: GRT155C80J105KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C80J105KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRT155C80J105KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT155C80J105KE01D
Ceramic Capacitors GRT155C80J105KE01D
CAP CER 1UF 6.3V X6S 0402

CAP CER 1UF 6.3V X6S 0402

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, X6S, 1Uf, 6.3V, 0402; Ceramic Capacitor Case Murata - 01AC8880 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X6S, 1Uf, 6.3V, 0402; Ceramic Capacitor Case Murata
01AC8880
Cap, Mlcc, Aec-Q200, X6S, 1Uf, 6.3V, 0402; Ceramic Capacitor Case Murata 01AC8880
CAP, MLCC, AEC-Q200, X6S, 1UF, 6.3V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:1 F; Voltage Rating:6.3V; Capacitance Tolerance: 10%; Dielectric Characteristic:X6S; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X6S, 1UF, 6.3V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:1 F; Voltage Rating:6.3V; Capacitance Tolerance: 10%; Dielectric Characteristic:X6S; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 92AH5228 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
92AH5228
Cap, Aec-Q200, 1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 92AH5228
CAP, AEC-Q200, 1UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12233-1-ND 490-12233-6-ND 60-GRT155C80J105KE01D GRT155C80J105KE01D 01AC8880 92AH5228
Product Name Ceramic Capacitors Ceramic Capacitors 1UF 6.3V Capacitor Ceramic Capacitors Cap, Mlcc, Aec-Q200, X6S, 1Uf, 6.3V, 0402; Ceramic Capacitor Case Murata Cap, Aec-Q200, 1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1.00E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Film Capacitors - 1248395P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details