Murata Electronics 2.2UF 10V Capacitor GRT155C71A225KE13D

Description
CAP CER 2.2UF 10V X7S 0402 Product overview: GRT155C71A225KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C71A225KE13 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.2UF 10V X7S 0402 Product overview: GRT155C71A225KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C71A225KE13 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2UF 10V Capacitor
60-GRT155C71A225KE13D
2.2UF 10V Capacitor 60-GRT155C71A225KE13D
CAP CER 2.2UF 10V X7S 0402 Product overview: GRT155C71A225KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C71A225KE13 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 10V X7S 0402 Product overview: GRT155C71A225KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C71A225KE13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-16304-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16304-2-ND
Ceramic Capacitors 490-16304-2-ND
2.2µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16304-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16304-6-ND
Ceramic Capacitors 490-16304-6-ND
2.2µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16304-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16304-1-ND
Ceramic Capacitors 490-16304-1-ND
2.2µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358363-GRT155C71A225KE13D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358363-GRT155C71A225KE13D
Capacitors - Ceramic Capacitors 1358363-GRT155C71A225KE13D
Win Source Part Number: 1358363-GRT155C71A22 5KE13D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRT Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GRT155C71A Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 10V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7S Thickness (Max): 0.028" (0.70mm)

Win Source Part Number: 1358363-GRT155C71A225KE13D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRT
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GRT155C71A
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 10V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7S
Thickness (Max): 0.028" (0.70mm)

Buy Now Datasheet
Ceramic Capacitors - GRT155C71A225KE13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT155C71A225KE13D
Ceramic Capacitors GRT155C71A225KE13D
CAP CER 2.2UF 10V X7S 0402

CAP CER 2.2UF 10V X7S 0402

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, X7S, 2.2Uf/10V, 0402; Ceramic Capacitor Case Murata - 01AC8879 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7S, 2.2Uf/10V, 0402; Ceramic Capacitor Case Murata
01AC8879
Cap, Mlcc, Aec-Q200, X7S, 2.2Uf/10V, 0402; Ceramic Capacitor Case Murata 01AC8879
CAP, MLCC, AEC-Q200, X7S, 2.2UF/10V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:2.2 F; Voltage Rating:10V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7S; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X7S, 2.2UF/10V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:2.2 F; Voltage Rating:10V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7S; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 2.2Uf, 10V, Mlcc, 0402 Rohs Compliant Murata - 92AH5225 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
92AH5225
Cap, Aec-Q200, 2.2Uf, 10V, Mlcc, 0402 Rohs Compliant Murata 92AH5225
CAP, AEC-Q200, 2.2UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2.2UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRT155C71A225KE13D 490-16304-2-ND 490-16304-6-ND 1358363-GRT155C71A225KE13D GRT155C71A225KE13D 01AC8879 92AH5225
Product Name 2.2UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, X7S, 2.2Uf/10V, 0402; Ceramic Capacitor Case Murata Cap, Aec-Q200, 2.2Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.20E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details