Murata Electronics Ceramic Capacitors GRT1555C2A5R1DA02D

Description
5.1pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.1pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT1555C2A5R1DA02DTR-ND - DigiKey
Thief River Falls, MN, United States
5.1pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.1pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1555C2A5R1DA02DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5.1PF 100V C0G/NP0 0402

CAP CER 5.1PF 100V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1555C2A5R1DA02DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5.1PF 100V C0G/NP0 0402

CAP CER 5.1PF 100V C0G/NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRT1555C2A5R1DA02D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT1555C2A5R1DA02D
Capacitors - Ceramic Capacitors GRT1555C2A5R1DA02D
CAP CER 5.1PF 100V C0G/NP0 0402

CAP CER 5.1PF 100V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT1555C2A5R1DA02DTR-ND 490-GRT1555C2A5R1DA02DDKR-ND GRT1555C2A5R1DA02D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701162 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details