Murata Electronics Ceramic Capacitors GRT1555C2A4R0CA02D

Description
4pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
4pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT1555C2A4R0CA02DTR-ND - DigiKey
Thief River Falls, MN, United States
4pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1555C2A4R0CA02DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4PF 100V C0G/NP0 0402

CAP CER 4PF 100V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1555C2A4R0CA02DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4PF 100V C0G/NP0 0402

CAP CER 4PF 100V C0G/NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRT1555C2A4R0CA02D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT1555C2A4R0CA02D
Capacitors - Ceramic Capacitors GRT1555C2A4R0CA02D
CAP CER 4PF 100V C0G/NP0 0402

CAP CER 4PF 100V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT1555C2A4R0CA02DTR-ND 490-GRT1555C2A4R0CA02DDKR-ND GRT1555C2A4R0CA02D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021287 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details