Murata Electronics Ceramic Capacitors GRT1555C2A3R9CA02D

Description
3.9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT1555C2A3R9CA02DTR-ND - DigiKey
Thief River Falls, MN, United States
3.9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1555C2A3R9CA02DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.9PF 100V C0G/NP0 0402

CAP CER 3.9PF 100V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1555C2A3R9CA02DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.9PF 100V C0G/NP0 0402

CAP CER 3.9PF 100V C0G/NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRT1555C2A3R9CA02D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT1555C2A3R9CA02D
Capacitors - Ceramic Capacitors GRT1555C2A3R9CA02D
CAP CER 3.9PF 100V C0G/NP0 0402

CAP CER 3.9PF 100V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT1555C2A3R9CA02DTR-ND 490-GRT1555C2A3R9CA02DDKR-ND GRT1555C2A3R9CA02D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 337XMPL002MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701278 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details