Murata Electronics 47PF 50V Capacitor GRT1555C1H470JA02D

Description
CAP CER 47PF 50V C0G/NP0 0402 Product overview: GRT1555C1H470JA02D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT1555C1H470JA02 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 47PF 50V C0G/NP0 0402 Product overview: GRT1555C1H470JA02D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT1555C1H470JA02 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47PF 50V Capacitor
60-GRT1555C1H470JA02D
47PF 50V Capacitor 60-GRT1555C1H470JA02D
CAP CER 47PF 50V C0G/NP0 0402 Product overview: GRT1555C1H470JA02D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT1555C1H470JA02 D can be used for catalog matching and distributor lookup.

CAP CER 47PF 50V C0G/NP0 0402 Product overview: GRT1555C1H470JA02D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT1555C1H470JA02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358608-GRT1555C1H470JA02D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358608-GRT1555C1H470JA02D
Capacitors - Ceramic Capacitors 1358608-GRT1555C1H470JA02D
Win Source Part Number: 1358608-GRT1555C1H47 0JA02D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRT Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GRT1555C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 47 pF Tolerance: ±5% Voltage - Rated: 50V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1358608-GRT1555C1H470JA02D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRT
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GRT1555C1H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 47 pF
Tolerance: ±5%
Voltage - Rated: 50V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1555C1H470JA02DTR-ND - DigiKey
Thief River Falls, MN, United States
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1555C1H470JA02DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47PF 50V C0G/NP0 0402

CAP CER 47PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1555C1H470JA02DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47PF 50V C0G/NP0 0402

CAP CER 47PF 50V C0G/NP0 0402

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRT1555C1H470JA02D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRT1555C1H470JA02D
50V 47pF ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 47pF ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRT1555C1H470JA02D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT1555C1H470JA02D
Ceramic Capacitors GRT1555C1H470JA02D
CAP CER 47PF 50V C0G/NP0 0402

CAP CER 47PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 47Pf, 50V, 0402; Ceramic Capacitor Case Murata - 01AC8922 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 47Pf, 50V, 0402; Ceramic Capacitor Case Murata
01AC8922
Cap, Mlcc, Aec-Q200, C0G, 47Pf, 50V, 0402; Ceramic Capacitor Case Murata 01AC8922
CAP, MLCC, AEC-Q200, C0G, 47PF, 50V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:47pF; Voltage Rating:50V; Capacitance Tolerance: 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRT Series; Packaging:Cut TapeRoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 47PF, 50V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:47pF; Voltage Rating:50V; Capacitance Tolerance: 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRT Series; Packaging:Cut TapeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRT1555C1H470JA02D 1358608-GRT1555C1H470JA02D 490-GRT1555C1H470JA02DTR-ND 490-GRT1555C1H470JA02DDKR-ND GRT1555C1H470JA02D GRT1555C1H470JA02D 01AC8922
Product Name 47PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, Mlcc, Aec-Q200, C0G, 47Pf, 50V, 0402; Ceramic Capacitor Case Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers