Murata Electronics 300PF 50V Capacitor GRT1555C1H301FA02D

Description
CAP CER 300PF 50V C0G/NP0 0402 Product overview: GRT1555C1H301FA02D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT1555C1H301FA02 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 300PF 50V C0G/NP0 0402 Product overview: GRT1555C1H301FA02D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT1555C1H301FA02 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300PF 50V Capacitor
60-GRT1555C1H301FA02D
300PF 50V Capacitor 60-GRT1555C1H301FA02D
CAP CER 300PF 50V C0G/NP0 0402 Product overview: GRT1555C1H301FA02D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT1555C1H301FA02 D can be used for catalog matching and distributor lookup.

CAP CER 300PF 50V C0G/NP0 0402 Product overview: GRT1555C1H301FA02D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT1555C1H301FA02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRT1555C1H301FA02DTR-ND - DigiKey
Thief River Falls, MN, United States
300pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

300pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1555C1H301FA02DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 300PF 50V C0G/NP0 0402

CAP CER 300PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1555C1H301FA02DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 300PF 50V C0G/NP0 0402

CAP CER 300PF 50V C0G/NP0 0402

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-GRT1555C1H301FA02D 490-GRT1555C1H301FA02DTR-ND 490-GRT1555C1H301FA02DDKR-ND
Product Name 300PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;1uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.29In.L;0.29I - 70186304 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers