Murata Electronics Optoelectronics - White LED Lighting GRT1555C1H220FA02D

Description
Manufacturer: AMIS Category: Optoelectronics>Whit e LED Lighting Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 15000V (15kV) Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Optoelectronics>Whit e LED Lighting Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 15000V (15kV) Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - White LED Lighting - GRT1555C1H220FA02D - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - White LED Lighting
GRT1555C1H220FA02D
Optoelectronics - White LED Lighting GRT1555C1H220FA02D
Manufacturer: AMIS Category: Optoelectronics>Whit e LED Lighting Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 15000V (15kV) Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Optoelectronics>White LED Lighting
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 15000V (15kV)
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number GRT1555C1H220FA02D
Product Name Optoelectronics - White LED Lighting
Unlock Full Specs
to access all available technical data