Murata Electronics Ceramic Capacitors GRT1555C1H1R0CA02D

Description
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT1555C1H1R0CA02DTR-ND - DigiKey
Thief River Falls, MN, United States
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRT1555C1H1R0CA02D
CAP CER 1PF 50V C0G/NP0 0402

CAP CER 1PF 50V C0G/NP0 0402

Supplier's Site
Cap, Mlcc, Aec-Q200, C0G, 1Pf, 50V, 0402; Ceramic Capacitor Case Murata - 01AC8909 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 1Pf, 50V, 0402; Ceramic Capacitor Case Murata
01AC8909
Cap, Mlcc, Aec-Q200, C0G, 1Pf, 50V, 0402; Ceramic Capacitor Case Murata 01AC8909
CAP, MLCC, AEC-Q200, C0G, 1PF, 50V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:1pF; Voltage Rating:50V; Capacitance Tolerance: 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRT Series; Packaging:Cut RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 1PF, 50V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:1pF; Voltage Rating:50V; Capacitance Tolerance: 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRT Series; Packaging:Cut RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT1555C1H1R0CA02DTR-ND GRT1555C1H1R0CA02D 01AC8909
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Mlcc, Aec-Q200, C0G, 1Pf, 50V, 0402; Ceramic Capacitor Case Murata
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 337XMPL004YG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details