Murata Electronics Ceramic Capacitors GRT1555C1H121FA02D

Description
120pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
120pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT1555C1H121FA02DCT-ND - DigiKey
Thief River Falls, MN, United States
120pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

120pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1555C1H121FA02DTR-ND - DigiKey
Thief River Falls, MN, United States
120pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

120pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1555C1H121FA02DDKR-ND - DigiKey
Thief River Falls, MN, United States
120pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

120pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRT1555C1H121FA02D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT1555C1H121FA02D
Ceramic Capacitors GRT1555C1H121FA02D
CAP CER 120PF 50V C0G/NP0 0402

CAP CER 120PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT1555C1H121FA02DCT-ND 490-GRT1555C1H121FA02DDKR-ND GRT1555C1H121FA02D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitor 0.047Uf 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F671 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0470 microF
View Details
2 suppliers
Aluminium Capacitors - 1701323 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details