1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 1000PF 50V C0G/NP0 0402 Product overview: GRT1555C1H102FA02D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT1555C1H102FA02
Murata GRT1555C1H102FA02D
Murata GRT1555C1H102FA02D
Murata GRT1555C1H102FA02D
CAP CER 1000PF 50V C0G/NP0 0402
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRT1555C1H102FA02DTR-ND | 490-GRT1555C1H102FA02DDKR-ND | 60-GRT1555C1H102FA02D | 2608837 | GRT1555C1H102FA02D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 1000PF 50V Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |