Murata Electronics Ceramic Capacitors GRT1555C1E680JA02D

Description
68pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
68pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT1555C1E680JA02DTR-ND - DigiKey
Thief River Falls, MN, United States
68pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

68pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRT1555C1E680JA02D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT1555C1E680JA02D
Ceramic Capacitors GRT1555C1E680JA02D
CAP CER 68PF 25V C0G/NP0 0402

CAP CER 68PF 25V C0G/NP0 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRT1555C1E680JA02D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT1555C1E680JA02D
Capacitors - Ceramic Capacitors GRT1555C1E680JA02D
CAP CER 68PF 25V C0G/NP0 0402

CAP CER 68PF 25V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT1555C1E680JA02DTR-ND GRT1555C1E680JA02D GRT1555C1E680JA02D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Capacitor, IGBT Snubber;1uF;Tape Wrap&Expory Fill Case;Polypropylene;850VDC - 70112077 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Film Capacitors - 1913064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details