Murata Electronics Ceramic Capacitors GRT033R71E471KE01D

Description
470pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
470pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT033R71E471KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
470pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

470pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033R71E471KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 25V X7R 0201

CAP CER 470PF 25V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033R71E471KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 25V X7R 0201

CAP CER 470PF 25V X7R 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRT033R71E471KE01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT033R71E471KE01D
Capacitors - Ceramic Capacitors GRT033R71E471KE01D
CAP CER 470PF 25V X7R 0201

CAP CER 470PF 25V X7R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT033R71E471KE01DTR-ND 490-GRT033R71E471KE01DDKR-ND GRT033R71E471KE01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details