Murata Electronics Ceramic Capacitors GRT033R71E102KE01D

Description
1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT033R71E102KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033R71E102KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 25V X7R 0201

CAP CER 1000PF 25V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033R71E102KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 25V X7R 0201

CAP CER 1000PF 25V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - GRT033R71E102KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT033R71E102KE01D
Ceramic Capacitors GRT033R71E102KE01D
CAP CER 1000PF 25V X7R 0201

CAP CER 1000PF 25V X7R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT033R71E102KE01DTR-ND 490-GRT033R71E102KE01DDKR-ND GRT033R71E102KE01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF9R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers