10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
CAP CER 10000PF 10V X7R 0201
CAP CER 10000PF 10V X7R 0201
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-GRT033R71A103KE01DTR-ND | 490-GRT033R71A103KE01DDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |